Microchip Technology, Inc. Memory 23A256T-I/ST

Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23A256T-I/ST-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23A256T-I/ST
20MHZ Memory IC and Storage Component 774-23A256T-I/ST
IC SRAM 256KBIT SPI 20MHZ 8TSSOP Product overview: 23A256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A256T-I/ST can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT SPI 20MHZ 8TSSOP Product overview: 23A256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A256T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23A256T-I/ST - 038842-23A256T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23A256T-I/ST
038842-23A256T-I/ST
Memory - SRAM - 23A256T-I/ST 038842-23A256T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 038842-23A256T-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: SRAM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038842-23A256T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: SRAM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23A256T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23A256T-I/ST
Integrated Circuits (ICs) - Memory - Memory 23A256T-I/ST
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 23A256T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23A256T-I/ST-ND 774-23A256T-I/ST 038842-23A256T-I/ST 23A256T-I/ST 23A256T-I/ST 23A256T-I/ST
Product Name Memory 20MHZ Memory IC and Storage Component Memory - SRAM - 23A256T-I/ST Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 1.95V 1.5 1.7 V ~ 1.95 V Surface Mount 1.7V ~ 1.95V
Access Time 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details