Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24C16/P

Description
EEPROM, 2KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 2KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 24C16/P - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDIP8

EEPROM, 2KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1018523-24C16/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1018523-24C16/P
Integrated Circuits (ICs) - Memory 1018523-24C16/P
Win Source Part Number: 1018523-24C16/P Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 2156-24C16/P,MICMIC2 4C16/P Base Product Number: 24C16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1018523-24C16/P
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 2156-24C16/P,MICMIC24C16/P
Base Product Number: 24C16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - 24C16/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24C16/P
Memory 24C16/P
EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24C16/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24C16/P
Integrated Circuits (ICs) - Memory 24C16/P
IC EEPROM 16KBIT I2C 100KHZ 8DIP

IC EEPROM 16KBIT I2C 100KHZ 8DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C16/P 1018523-24C16/P 24C16/P 24C16/P
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type DIP; DIP8 DIP DIP; 8-DIP (0.300\", 7.62mm)
Access Time 3500 ns 3500 ns
Cycle Time 1.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 593153-001-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers