Microchip Technology, Inc. Memory IC and Storage Component 24AA32A-I/SN

Description
IC EEPROM 32KBIT I2C 8SOIC Product overview: 24AA32A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32A-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 8SOIC Product overview: 24AA32A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32A-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24AA32A-I/SN
Memory IC and Storage Component 774-24AA32A-I/SN
IC EEPROM 32KBIT I2C 8SOIC Product overview: 24AA32A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8SOIC Product overview: 24AA32A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 24AA32A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24AA32A-I/SN - 1003285-24AA32A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA32A-I/SN
1003285-24AA32A-I/SN
Memory - EEPROM - 24AA32A-I/SN 1003285-24AA32A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003285-24AA32A-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003285-24AA32A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 352270 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352270
EEPROM 352270
32K, 4K X 8 1.8V SERIAL EE IND

32K, 4K X 8 1.8V SERIAL EE IND

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA32A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA32A-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA32A-I/SN
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site
Memory - 24AA32A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site Datasheet
MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins - 536-24AA32A-I/SN - Utmel Electronic Limited
Hong Kong, China
MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins
536-24AA32A-I/SN
MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins 536-24AA32A-I/SN
MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins

MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins

Supplier's Site
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA32A-I/SN 24AA32A-I/SN-ND 1003285-24AA32A-I/SN 352270 24AA32A-I/SN 24AA32A-I/SN 24AA32A-I/SN 536-24AA32A-I/SN 24AA32A-I/SN
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 24AA32A-I/SN EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory MICROCHIP 24AA32A-I/SN EEPROM, 32 Kbit, 4K x 8bit, 400 kHz, I2C, SOIC, 8 Pins Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 256 kbits 32 kbits 32 kbits 32 kbits 256 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details