The Microchip 2Kbit EEPROM (part number 98M4986) operates within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications. It features a serial UNI/O interface with a maximum clock frequency of 100 kHz and supports a memory organization of 256 x 8 bits. The device is designed with low-power CMOS technology, consuming 1 mA during active operation and only 1 µA in standby mode. It includes a self-timed write cycle, a page-write buffer for up to 16 bytes, and a STATUS register for enhanced control. The EEPROM also offers block write protection options and built-in write protection features, ensuring data integrity. It is available in multiple package types, including 8-lead PDIP, SOIC, and 3-lead SOT-23, and is compliant with RoHS standards.
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC
IC EEPROM 2KBIT SGL WIRE 8SOIC
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT SGL WIRE 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC020T-E/SN-ND | 11LC020T-E/SN | 11LC020T-E/SN | 98M4986 | 11LC020T-E/SN |
| Product Name | Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) |