Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Half-Array Software Write Protection 24AA52

Description
The Microchip Technology Inc. 24AA52 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). This device has a software write-protect feature for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The software write-protect feature is enabled by sending the device a special command. Once this feature has been enabled, it cannot be reversed. In addition to the software protect feature, there is a WP pin that can be used to write-protect the entire array, regardless of whether the software write-protect register has been written or not. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA52 also has a page write capability for up to 16 bytes of data. The 24AA52 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet
Description
The Microchip Technology Inc. 24AA52 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). This device has a software write-protect feature for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The software write-protect feature is enabled by sending the device a special command. Once this feature has been enabled, it cannot be reversed. In addition to the software protect feature, there is a WP pin that can be used to write-protect the entire array, regardless of whether the software write-protect register has been written or not. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA52 also has a page write capability for up to 16 bytes of data. The 24AA52 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Half-Array Software Write Protection - 24AA52 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Half-Array Software Write Protection
24AA52
2Kb I2C Serial EEPROM with Half-Array Software Write Protection 24AA52
The Microchip Technology Inc. 24AA52 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). This device has a software write-protect feature for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The software write-protect feature is enabled by sending the device a special command. Once this feature has been enabled, it cannot be reversed. In addition to the software protect feature, there is a WP pin that can be used to write-protect the entire array, regardless of whether the software write-protect register has been written or not. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA52 also has a page write capability for up to 16 bytes of data. The 24AA52 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility

The Microchip Technology Inc. 24AA52 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). This device has a software write-protect feature for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The software write-protect feature is enabled by sending the device a special command. Once this feature has been enabled, it cannot be reversed. In addition to the software protect feature, there is a WP pin that can be used to write-protect the entire array, regardless of whether the software write-protect register has been written or not. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA52 also has a page write capability for up to 16 bytes of data. The 24AA52 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages.

Additional Features

  • Single supply with operation down to 1.8V
  • Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp)
  • Organized as 1 block of 256 bytes (256 x 8)
  • Software write protection for lower 128 bytes
  • Hardware write protection for entire array
  • 2-wire serial interface bus, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA52
Product Name 2Kb I2C Serial EEPROM with Half-Array Software Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers