IC EEPROM 16KBIT SGL WIRE 8SOIC Product overview: 11LC160-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC160-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052649-11LC160-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-SOIC
IC EEPROM 16KBIT SGL WIRE 8SOIC
EEPROM Memory IC 16Kbit Single Wire 100 kHz 8-SOIC
SERIAL EEPROM, 16KBIT, 100KHZ, SOIC-8; Memory Interface Type:Serial UNI/O; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 16KBIT SGL WIRE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-11LC160-I/SN | 052649-11LC160-I/SN | 11LC160-I/SN-ND | 11LC160-I/SN | 11LC160-I/SN | 98M5031 | 11LC160-I/SN |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 11LC160-I/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 16Kbit, 100Khz, Soic-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | ||
| Bits per Word | 8 bits |