IC EEPROM 4KBIT SGL WIRE TO92-3 Product overview: 11AA040-I/TO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA040-I/TO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1323492-11AA040-I/TO
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bag
Standard Package: 1,000
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 11AA040
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz TO-92-3
EEPROM Memory IC 4Kbit Single Wire 100 kHz TO-92-3
IC EEPROM 4KBIT SGL WIRE TO92-3
IC EEPROM 4KBIT SGL WIRE TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-11AA040-I/TO | 1323492-11AA040-I/TO | 11AA040-I/TO-ND | 11AA040-I/TO | 11AA040-I/TO | 11AA040-I/TO |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | ||
| Bits per Word | 8 bits |