Microchip Technology, Inc. Memory 23A256-I/P

Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23A256-I/P-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip - 08P0013 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip
08P0013
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip 08P0013
SRAM, 256KBIT, SPI, 20MHZ, 8-DIP; Memory Size:32Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

SRAM, 256KBIT, SPI, 20MHZ, 8-DIP; Memory Size:32Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 23A256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-PDIP

SRAM Memory IC 256Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23A256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23A256-I/P
Integrated Circuits (ICs) - Memory - Memory 23A256-I/P
IC SRAM 256KBIT SPI 20MHZ 8DIP

IC SRAM 256KBIT SPI 20MHZ 8DIP

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8DIP

IC SRAM 256KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23A256-I/P-ND 08P0013 23A256-I/P 23A256-I/P 23A256-I/P
Product Name Memory Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers