Manufacturer: Microchip Technology
Win Source Part Number: 197413-24AA08T-I/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24AA08T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08T-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 197413-24AA08T-I/MS | 774-24AA08T-I/MS | 24AA08T-I/MSTR-ND | 27C9117 | 24AA08T-I/MS | 24AA08T-I/MS | 24AA08T-I/MS |
| Product Name | Memory - EEPROM - 24AA08T-I/MS | 400KHZ Memory IC and Storage Component | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 3500 ns | 900 ns | 900 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 8-MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Supply Voltage | 1.7 V ~ 5.5 V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |