EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 64KBIT I2C 400KHZ 8DIP
IC EEPROM 64KBIT I2C 400KHZ 8DIP
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA64-E/P-ND | 24AA64-E/P | 24AA64-E/P | 24AA64-E/P | 48W7287 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |