Microchip Technology, Inc. Memory - EEPROM - 24AA00T-I/OT 24AA00T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 075125-24AA00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075125-24AA00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA00T-I/OT - 075125-24AA00T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA00T-I/OT
075125-24AA00T-I/OT
Memory - EEPROM - 24AA00T-I/OT 075125-24AA00T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 075125-24AA00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075125-24AA00T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA00T-I/OT
SOT23 Memory IC and Storage Component 774-24AA00T-I/OT
IC EEPROM 128B I2C SOT23-5 Product overview: 24AA00T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA00T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 128B I2C SOT23-5 Product overview: 24AA00T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA00T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA00T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
Memory - 24AA00T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
Memory - 24AA00T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA00T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns SOT-23-5

EEPROM Memory IC 128bit I²C 400 kHz 3500 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site Datasheet
Ic,serial Eeprom,16X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 92C6785 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,16X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
92C6785
Ic,serial Eeprom,16X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 92C6785
IC,SERIAL EEPROM,16X8,CMOS,TSO P,6PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,16X8,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip - 41AH8641 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip
41AH8641
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip 41AH8641
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip - 35M0690 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip
35M0690
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip 35M0690
SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA00T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA00T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA00T-I/OT
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 075125-24AA00T-I/OT 774-24AA00T-I/OT 24AA00T-I/OTCT-ND 24AA00T-I/OT 24AA00T-I/OT 24AA00T-I/OT 92C6785 41AH8641 24AA00T-I/OT
Product Name Memory - EEPROM - 24AA00T-I/OT SOT23 Memory IC and Storage Component Memory Memory Memory Memory Ic,serial Eeprom,16X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 900 ns 3500 ns 3500 ns 3500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details