Microchip Technology, Inc. Memory 24C01C/SN

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01C/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24C01C/SN
400KHZ Memory IC and Storage Component 774-24C01C/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24C01C/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01C/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24C01C/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01C/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24C01C/SN - 037119-24C01C/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C01C/SN
037119-24C01C/SN
Memory - EEPROM - 24C01C/SN 037119-24C01C/SN
Manufacturer: Microchip Technology Win Source Part Number: 037119-24C01C/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037119-24C01C/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01C/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01C/SN
Integrated Circuits (ICs) - Memory - Memory 24C01C/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 96K4061 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
96K4061
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 96K4061
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24C01C/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01C/SN-ND 774-24C01C/SN 037119-24C01C/SN 24C01C/SN 24C01C/SN 96K4061 24C01C/SN 24C01C/SN
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24C01C/SN Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Access Time 900 ns 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details