Microchip Technology, Inc. Memory 23K640T-I/ST

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23K640T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 23K640T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 23K640T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K640T-I/ST
20MHZ Memory IC and Storage Component 774-23K640T-I/ST
IC SRAM 64KBIT SPI 20MHZ 8TSSOP Product overview: 23K640T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640T-I/ST can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT SPI 20MHZ 8TSSOP Product overview: 23K640T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23K640T-I/ST - 1123079-23K640T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K640T-I/ST
1123079-23K640T-I/ST
Memory - SRAM - 23K640T-I/ST 1123079-23K640T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1123079-23K640T-I/ST Packaging: Reel Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 23K640 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1123079-23K640T-I/ST
Packaging: Reel
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 23K640
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 23K640T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K640T-I/ST
Integrated Circuits (ICs) - Memory - Memory 23K640T-I/ST
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - 23K640T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23K640T-I/STDKR-ND 774-23K640T-I/ST 1123079-23K640T-I/ST 23K640T-I/ST 23K640T-I/ST 23K640T-I/ST 23K640T-I/ST
Product Name Memory 20MHZ Memory IC and Storage Component Memory - SRAM - 23K640T-I/ST Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 8-TSSOP (0.173, 4.40mm Width) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers