Microchip Technology, Inc. Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Device Overview Please consider this device 24LCS21A Parametrics Name Value Density 1K bits (x8) Op. Volt Range (V) 2.5 to 5.5 Max. Clock Freq. 400 kHz
The Microchip 25A512 is a 512 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64K x...
The Microchip 25AA010A is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x...
The Microchip 25AA020A is a 2 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256 x...
The Microchip 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x...
The Microchip 25AA080C is a 8 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x...
The Microchip 25AA080D is a 8 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x...
The Microchip 25AA1024 is a 1 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128K x...
The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x...
The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit...
The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x...
The Microchip 25AA256 is a 256 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 32,768 x...
The Microchip 25AA320A is a 32Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 4096 x 8-bit...
The Microchip 25AA512 is a 512 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64K x...
The Microchip 25AA640A is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x...
The Microchip 25CSM04 is a 4 Mb Serial EEPROM with a Serial Peripheral Interface (SPI) capable of operation across a broad voltage range (2.5V to 5.5V). The device is organized...
The Microchip 25LC010A is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x...
The Microchip 25LC020A is a 2 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256 x...
The Microchip 25LC040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x...
The Microchip 25LC080C is a 8Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x 8-bit...
The Microchip 25LC080D is a 8Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x 8-bit...
The Microchip 25LC1024 is a 1 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128K x...
The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x...
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x...
The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x...
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation...
The Microchip Technology Inc. 24AA65/24LC65/ 24C65 (24XX65)* is a “smart” 8K x 8 Serial Electrically Erasable PROM. This device has been developed for advanced, low-power applications such as personal communications,...
The Microchip Technology Inc. 24LC32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24LC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been...
The Microchip Technology Inc. 24LC515 is a 64K x 8 (512K bit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). It has been...
The Microchip Technology Inc. 24LC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24LC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24LCS21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and...
The Microchip Technology Inc. 24LCS22A is a 256 x 8-bit dual-mode Electrically Erasable PROM (EEPROM). This device is designed for use in applications requiring storage and serial transmission of configuration...
The Microchip Technology Inc. 24VL014 is a 1Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 128 x 8-bit memory with a...
The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128...
The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a...
The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256...
The Microchip Technology Inc. 24VL025 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a...
The Microchip Technology Inc. 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM). The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus.
The Microchip Technology Inc. 25AA02E64 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a pre-programmed globally unique IEEE EUI-64(tm) MAC Address. The memory is accessed via...
The Microchip Technology Inc. 25AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family EEPROMs. The ID is...

<< Prev Next >>