Microchip Technology, Inc. Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The EMC1813 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation... | |
| The EMC1814 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to... | |
| The EMC1815 is a 1.8V, 5 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to... | |
| The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to... |
| Next >> |