EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
SERIAL EEPROM, 2KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C02C-I/MS-ND | 24C02C-I/MS | 92C6966 | 24C02C-I/MS | 24C02C-I/MS |
| Product Name | Memory | Memory | Serial Eeprom, 2Kbit, 400Khz, Msop-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns |