The 24AA01-I/WF16K is a 1Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates on a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a 2-wire serial interface that is I²C compatible, along with Schmitt trigger inputs for noise suppression and output slope control to minimize ground bounce. The EEPROM has a page write capability of up to 8 bytes and a maximum page write time of 5 ms. It is designed for high endurance, supporting over 1 million erase/write cycles and offering data retention of more than 200 years. The device is available in various packages, including 8-lead DFN, MSOP, PDIP, SOIC, TDFN, TSSOP, UDFN, and 5-lead SOT-23 and SC-70. It is also RoHS compliant and qualified for industrial temperature ranges from -40°C to +85°C, and extended ranges up to +125°C.
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns Die
IC EEPROM 1KBIT I2C 400KHZ DIE
IC EEPROM 1KBIT I2C 400KHZ DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA01-I/WF16K | 24AA01-I/WF16K | 24AA01-I/WF16K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1 kbits | 1 kbits | 1 kbits |