Microchip Technology, Inc. Memory IC and Storage Component 24AA256T-I/SN

Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24AA256T-I/SN
Memory IC and Storage Component 774-24AA256T-I/SN
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA256T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA256T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA256T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24AA256T-I/SN - 005508-24AA256T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA256T-I/SN
005508-24AA256T-I/SN
Memory - EEPROM - 24AA256T-I/SN 005508-24AA256T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005508-24AA256T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: 24AA256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): FM24C256A-SO-T-G; FM24C256A-SO-U-G; ; 24AA256UID-I/SN; 24AA256UIDT-I/SN; Introduction Date: June 18, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005508-24AA256T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: 24AA256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): FM24C256A-SO-T-G; FM24C256A-SO-U-G; ; 24AA256UID-I/SN; 24AA256UIDT-I/SN;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975288 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975288
EEPROM 1975288
Microchip Technology, 24AA256T-I/SN

Microchip Technology, 24AA256T-I/SN

Supplier's Site
EEPROM - 1975289 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975289
EEPROM 1975289
Microchip Technology, 24AA256T-I/SN

Microchip Technology, 24AA256T-I/SN

Supplier's Site
EEPROM - 1975289P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975289P
EEPROM 1975289P
Microchip Technology, 24AA256T-I/SN

Microchip Technology, 24AA256T-I/SN

Supplier's Site
Memory - 24AA256T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
Eeprom, 256Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 41AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
41AH8644
Eeprom, 256Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 41AH8644
EEPROM, 256KBIT, I2C, 400KHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 400KHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA256T-I/SN
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA256T-I/SN 24AA256T-I/SNDKR-ND 005508-24AA256T-I/SN 1975288 1975289P 24AA256T-I/SN 24AA256T-I/SN 24AA256T-I/SN 41AH8644 24AA256T-I/SN
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 24AA256T-I/SN EEPROM EEPROM Memory Memory Memory Eeprom, 256Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C86VI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 16 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details