Microchip Technology, Inc. Memory 11LC080T-I/MNY

Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC080T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11LC080T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC080T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC080T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC080T-I/MNY
IC EEPROM 8KBIT SGL WIRE 8TDFN

IC EEPROM 8KBIT SGL WIRE 8TDFN

Supplier's Site
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M5020 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M5020
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M5020
SERIAL EEPROM, 8KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT SGL WIRE 8TDFN

IC EEPROM 8KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC080T-I/MNYTR-ND 11LC080T-I/MNY 11LC080T-I/MNY 98M5020 11LC080T-I/MNY
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - AT25020BMAHLT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details