Microchip Technology, Inc. 16Kb I2C compatible 2-wire Serial EEPROM 24AA16

Description
The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA16 also has a page write capability for up to 16 bytes of data. The 24AA16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (2.5V) and 400 kHz clock compatibility Page write time 5 ms max. More than 1 million erase/write cycles Data retention > 200 years
Datasheet
Description
The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA16 also has a page write capability for up to 16 bytes of data. The 24AA16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (2.5V) and 400 kHz clock compatibility Page write time 5 ms max. More than 1 million erase/write cycles Data retention > 200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb I2C compatible 2-wire Serial EEPROM - 24AA16 - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb I2C compatible 2-wire Serial EEPROM
24AA16
16Kb I2C compatible 2-wire Serial EEPROM 24AA16
The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA16 also has a page write capability for up to 16 bytes of data. The 24AA16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (2.5V) and 400 kHz clock compatibility Page write time 5 ms max. More than 1 million erase/write cycles Data retention > 200 years

The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA16 also has a page write capability for up to 16 bytes of data. The 24AA16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package.

Additional Features

    • Single supply with operation down to 1.7V
    • Low-power CMOS technology
    • 2-wire serial interface, I2C™ compatible
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz (2.5V) and 400 kHz clock compatibility
    • Page write time 5 ms max.
    • More than 1 million erase/write cycles
    • Data retention > 200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA16
Product Name 16Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers