Microchip Technology, Inc. Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and... | |
| The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these... | |
| The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV),... | |
| The MIC2514 is an integrated high-side power switch that consists of a TTL compatible input and protected Pchannel MOSFET. The MIC2514 can be used instead of a separate high-side driver... |
| Next >> |