EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-MSOP
IC EEPROM 8KBIT SGL WIRE 8MSOP
IC EEPROM 8KBIT SGL WIRE 8MSOP
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11AA080T-I/MS-ND | 11AA080T-I/MS | 11AA080T-I/MS | 11AA080T-I/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V |