Microchip Technology, Inc. Memory 11LC040T-I/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC040T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M5004 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M5004
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M5004
SERIAL EEPROM, 4KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC040T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC040T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC040T-I/MNY
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site
Memory - 11LC040T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC040T-I/MNYTR-ND 98M5004 11LC040T-I/MNY 11LC040T-I/MNY 11LC040T-I/MNY
Product Name Memory Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details