Microchip Technology, Inc. Memory 23LC1024-I/SN

Description
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23LC1024-I/SN-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC

SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-23LC1024-I/SN
Quad Memory IC and Storage Component 774-23LC1024-I/SN
IC SRAM 1MBIT SPI/QUAD 8SOIC Product overview: 23LC1024-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT SPI/QUAD 8SOIC Product overview: 23LC1024-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 7697342 - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,1Mbit,2.5V,20MH z,SPI/SDI/SQI,SOIC8

SRAM,1Mbit,2.5V,20MHz,SPI/SDI/SQI,SOIC8

Supplier's Site
SRAM - 8895538 - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,1Mbit,2.5V,20MH z,SPI/SDI/SQI,SOIC8

SRAM,1Mbit,2.5V,20MHz,SPI/SDI/SQI,SOIC8

Supplier's Site
SRAM - 7697342P - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,1Mbit,2.5V,20MH z,SPI/SDI/SQI,SOIC8

SRAM,1Mbit,2.5V,20MHz,SPI/SDI/SQI,SOIC8

Supplier's Site
Memory - SRAM - 23LC1024-I/SN - 1123080-23LC1024-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23LC1024-I/SN
1123080-23LC1024-I/SN
Memory - SRAM - 23LC1024-I/SN 1123080-23LC1024-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123080-23LC1024-I/S N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Family Name: 23LC1024 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 23LC1024-I/P; 23LC1024T-I/ST; 23LC1024-I/ST; Introduction Date: July 27, 2012 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Automotive Quantity per package: 100

Manufacturer: Microchip Technology
Win Source Part Number: 1123080-23LC1024-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Family Name: 23LC1024
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 23LC1024-I/P; 23LC1024T-I/ST; 23LC1024-I/ST;
Introduction Date: July 27, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Automotive
Quantity per package: 100

Buy Now Datasheet
Memory - 23LC1024-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-SOIC

SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-SOIC

Buy Now Datasheet
Sram, Serial, 1Mbit, 2.5V, 8Soic; Memory Size Microchip - 45W1401 - Newark, An Avnet Company
Chicago, IL, United States
Sram, Serial, 1Mbit, 2.5V, 8Soic; Memory Size Microchip
45W1401
Sram, Serial, 1Mbit, 2.5V, 8Soic; Memory Size Microchip 45W1401
SRAM, SERIAL, 1MBIT, 2.5V, 8SOIC; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:25ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, SERIAL, 1MBIT, 2.5V, 8SOIC; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:25ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC

IC SRAM 1MBIT SPI/QUAD I/O 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23LC1024-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23LC1024-I/SN
Integrated Circuits (ICs) - Memory - Memory 23LC1024-I/SN
IC SRAM 1MBIT SPI/QUAD 8SOIC

IC SRAM 1MBIT SPI/QUAD 8SOIC

Supplier's Site
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC

IC SRAM 1MBIT SPI/QUAD I/O 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23LC1024-I/SN-ND 774-23LC1024-I/SN 7697342 7697342P 1123080-23LC1024-I/SN 23LC1024-I/SN 45W1401 23LC1024-I/SN 23LC1024-I/SN 23LC1024-I/SN
Product Name Memory Quad Memory IC and Storage Component SRAM SRAM Memory - SRAM - 23LC1024-I/SN Memory Sram, Serial, 1Mbit, 2.5V, 8Soic; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details