Microchip Technology, Inc. Memory 24C01CT-E/MC

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01CT-E/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01CT-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01CT-E/MC
Integrated Circuits (ICs) - Memory - Memory 24C01CT-E/MC
IC EEPROM 1KBIT I2C 100KHZ 8DFN

IC EEPROM 1KBIT I2C 100KHZ 8DFN

Supplier's Site
Memory - 24C01CT-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-DFN (2x3)

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-DFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT I2C 100KHZ 8DFN

IC EEPROM 1KBIT I2C 100KHZ 8DFN

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5205 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
98M5205
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 98M5205
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01CT-E/MC-ND 24C01CT-E/MC 24C01CT-E/MC 24C01CT-E/MC 98M5205
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN-EP
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 8928919956-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details