Microchip Technology, Inc. Memory - SRAM - 23K256-I/SN 23K256-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 091968-23K256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/ST; 23K256-I/ST; 23K256T-I/SN; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 091968-23K256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/ST; 23K256-I/ST; 23K256T-I/SN; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23K256-I/SN is a 256 Kbit low-power serial SRAM memory device from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 2.7V to 3.6V and supports a maximum clock frequency of 20 MHz. The memory is organized as 32,768 x 8 bits and features a 32-byte page size, allowing for efficient data handling in various modes including byte read/write, page mode, and sequential mode. This device is characterized by low power consumption, with a read current of 3 mA at 1 MHz and a maximum standby current of 4 µA at +85°C. It is available in multiple package types, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS and halogen-free standards. The operating temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C), making it suitable for a variety of applications. The inclusion of a HOLD pin allows for communication pauses, enhancing its versatility in interrupt-driven environments.

Datasheet Summary
Powered by GS/AI

The 23K256-I/SN is a 256 Kbit low-power serial SRAM memory device from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 2.7V to 3.6V and supports a maximum clock frequency of 20 MHz. The memory is organized as 32,768 x 8 bits and features a 32-byte page size, allowing for efficient data handling in various modes including byte read/write, page mode, and sequential mode. This device is characterized by low power consumption, with a read current of 3 mA at 1 MHz and a maximum standby current of 4 µA at +85°C. It is available in multiple package types, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS and halogen-free standards. The operating temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C), making it suitable for a variety of applications. The inclusion of a HOLD pin allows for communication pauses, enhancing its versatility in interrupt-driven environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 23K256-I/SN - 091968-23K256-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K256-I/SN
091968-23K256-I/SN
Memory - SRAM - 23K256-I/SN 091968-23K256-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 091968-23K256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/ST; 23K256-I/ST; 23K256T-I/SN; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 091968-23K256-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Family Name: 23K256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/ST; 23K256-I/ST; 23K256T-I/SN;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Memory - 23K256-I/SN-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K256-I/SN
20MHZ Memory IC and Storage Component 774-23K256-I/SN
IC SRAM 256KBIT SPI 20MHZ 8SOIC Product overview: 23K256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT SPI 20MHZ 8SOIC Product overview: 23K256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 6668148P - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,32K X 8 2.7V Ser SRAM,23K256-I/SN

256K,32K X 8 2.7V Ser SRAM,23K256-I/SN

Supplier's Site
SRAM - 8895648 - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,32K X 8 2.7V Ser SRAM,23K256-I/SN

256K,32K X 8 2.7V Ser SRAM,23K256-I/SN

Supplier's Site
Ic, Sram, Serial, 256K, 2.7V, Soic8; Memory Size Microchip - 71P4704 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, Serial, 256K, 2.7V, Soic8; Memory Size Microchip
71P4704
Ic, Sram, Serial, 256K, 2.7V, Soic8; Memory Size Microchip 71P4704
IC, SRAM, SERIAL, 256K, 2.7V, SOIC8; Memory Size:32KB; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, SRAM, SERIAL, 256K, 2.7V, SOIC8; Memory Size:32KB; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K256-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K256-I/SN
Integrated Circuits (ICs) - Memory - Memory 23K256-I/SN
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - 23K256-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 091968-23K256-I/SN 23K256-I/SN-ND 774-23K256-I/SN 6668148P 8895648 71P4704 23K256-I/SN 23K256-I/SN 23K256-I/SN 23K256-I/SN
Product Name Memory - SRAM - 23K256-I/SN Memory 20MHZ Memory IC and Storage Component SRAM SRAM Ic, Sram, Serial, 256K, 2.7V, Soic8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 -40degC ~ 85degC (TA) 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Access Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 8 611 200 879 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers