Microchip Technology, Inc. Datasheets for RF Repeaters
RF repeaters have independent paths for reception and transmission, through which they collect and send signals to antennas and other stations.
RF Repeaters: Learn more
| Product Name | Notes |
|---|---|
| The EQCO125X40 CoaXPress 2.0 transmitter/receiver /repeater chip is designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is... | |
| The EQCO31X20 CoaXPress 2.0 transmitter/receiver /repeater chip is designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is... | |
| The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. | |
| The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x... | |
| VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of... | |
| When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded... |