SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 16MHz 8-TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23LC1024-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024-E/ST can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI/QUAD 8TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
SRAM Memory IC 1Mbit SPI - Quad I/O 16 MHz 8-TSSOP
SRAM, 1MB, 25NS, TSSOP-8; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:25ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LC1024-E/ST-ND | 774-23LC1024-E/ST | 23LC1024-E/ST | 23LC1024-E/ST | 23LC1024-E/ST | 94T8229 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 1Mb, 25Ns, Tssop-8; Memory Size Microchip |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V |