Category: IT infrastructure Memory
Win Source Part Number: 1455624-24AA64T-I/CS
Manufacturer: Microchip Technology
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 5-CSP
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:CSP; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 400KHZ 5CSP
IC EEPROM 64KBIT I2C 400KHZ 5CSP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 5-CSP
IC EEPROM 64KBIT I2C 400KHZ 5CSP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455624-24AA64T-I/CS16K | 24AA64T-I/CS16K-ND | 14R9293 | 24AA64T-I/CS16K | 24AA64T-I/CS16K | 24AA64T-I/CS16K | 24AA64T-I/CS16K |
| Product Name | IT infrastructure Memory | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 5-UFBGA, CSPBGA | CSP | 5-UFBGA, CSPBGA | BGA; 5-UFBGA, CSPBGA | |||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |||
| Data Rate | 0 MHz | 0 MHz | 0 MHz |