IC EEPROM 2KBIT I2C 400KHZ DIE
IC EEPROM 2KBIT I2C 400KHZ DIE
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA02SC-I/WF16K | 24AA02SC-I/WF16K | 24AA02SC-I/WF16K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |