The 24AA64FT-I/MNY is a 64 Kbit I2C,Ñ¢ compatible EEPROM memory device from Lingto Electronic Limited. It operates on a single supply voltage ranging from 1.7V to 5.5V, making it suitable for low-voltage applications. The device features a maximum clock frequency of 400 kHz and supports a low-power operation with a read current of 400 µA and a standby current of 1 µA. This EEPROM is organized as an 8K x 8-bit memory block and includes a 32-byte page write buffer, allowing for efficient data writing. It also incorporates hardware write protection for a quarter of the memory array, enhancing data integrity. The device is designed for industrial temperature ranges from -40°C to +85°C and is available in various package types, including 8-lead PDIP and surface mount options. With more than one million erase/write cycles and data retention exceeding 200 years, the 24AA64FT-I/MNY is suitable for applications requiring reliable non-volatile memory storage. The device also features ESD protection greater than 4,000V, ensuring robustness in various environments.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
IC EEPROM 64KBIT I2C 8TDFN Product overview: 24AA64FT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64FT-I/MNY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340846-24AA64FT-I/M
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kbit
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24AA64
Memory Organization: 8K x 8
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 8TDFN
IC EEPROM 64KBIT I2C 8TDFN
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA64FT-I/MNYCT-ND | 774-24AA64FT-I/MNY | 1340846-24AA64FT-I/MNY | 08P0055 | 24AA64FT-I/MNY | 24AA64FT-I/MNY | 24AA64FT-I/MNY |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | TDFN-EP | 8-WFDFN Exposed Pad | ||||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |