Microchip Technology, Inc. 16Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24AA16H

Description
The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA16H also has a page write capability for up to 16 bytes of data. The 24AA16H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (400h-7FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Description
The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA16H also has a page write capability for up to 16 bytes of data. The 24AA16H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (400h-7FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24AA16H is a 16 Kbit Electrically Erasable PROM organized into eight blocks of 256 x 8-bit memory. It features a 2-wire I2C compatible serial interface and operates at a voltage range of 1.7V to 5.5V. The device has low power consumption with a maximum standby current of 1 OºA and active current of 1 mA. It supports a page write capability of up to 16 bytes, with a typical page write time of 3 ms. The 24AA16H includes hardware write protection for half of the memory array and offers ESD protection greater than 4,000V. It is available in various packages, including 8-pin PDIP, SOIC, TSSOP, TDFN, MSOP, and 5-lead SOT-23, all of which are Pb-free and RoHS compliant. The device is rated for more than 1 million erase/write cycles and has a data retention period exceeding 200 years, making it suitable for long-term data storage applications.

Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24AA16H is a 16 Kbit Electrically Erasable PROM organized into eight blocks of 256 x 8-bit memory. It features a 2-wire I2C compatible serial interface and operates at a voltage range of 1.7V to 5.5V. The device has low power consumption with a maximum standby current of 1 OºA and active current of 1 mA. It supports a page write capability of up to 16 bytes, with a typical page write time of 3 ms. The 24AA16H includes hardware write protection for half of the memory array and offers ESD protection greater than 4,000V. It is available in various packages, including 8-pin PDIP, SOIC, TSSOP, TDFN, MSOP, and 5-lead SOT-23, all of which are Pb-free and RoHS compliant. The device is rated for more than 1 million erase/write cycles and has a data retention period exceeding 200 years, making it suitable for long-term data storage applications.

Suppliers

Company
Product
Description
Supplier Links
16Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - 24AA16H - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
24AA16H
16Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24AA16H
The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA16H also has a page write capability for up to 16 bytes of data. The 24AA16H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (400h-7FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years

The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA16H also has a page write capability for up to 16 bytes of data. The 24AA16H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Additional Features

    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • 16-Byte Page Write Buffer
    • Hardware Write-Protect for Half-Array (400h-7FFh)
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA16H
Product Name 16Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 28152175B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers