Microchip Technology, Inc. 1.7-2.2V 1Mb SPI Serial SRAM 23A1024

Description
The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A1024/23LC1024 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology: Read Current: 3 mA at 5.5V, 20 MHz Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 128K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A1024/23LC1024 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology: Read Current: 3 mA at 5.5V, 20 MHz Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 128K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.7-2.2V 1Mb SPI Serial SRAM - 23A1024 - Microchip Technology, Inc.
Chandler, AZ, United States
1.7-2.2V 1Mb SPI Serial SRAM
23A1024
1.7-2.2V 1Mb SPI Serial SRAM 23A1024
The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A1024/23LC1024 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology: Read Current: 3 mA at 5.5V, 20 MHz Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 128K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C

The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A1024/23LC1024 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP.

Additional Features

  • SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode
  • Low-Power CMOS Technology:
  • Read Current: 3 mA at 5.5V, 20 MHz
  • Standby Current: 4 µA at +85°C
  • Unlimited Read and Write Cycles
  • Zero Write Time
  • 128K x 8-bit Organization:- 32-byte page
  • Byte, Page and Sequential mode for Reads andWrites
  • High Reliability
  • Pb-Free and RoHS Compliant, Halogen Free
  • 8 Lead SOIC, TSSOP and PDIP Packages
  • Temp Range: -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 23A1024
Product Name 1.7-2.2V 1Mb SPI Serial SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers