Microchip Technology, Inc. 4Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24AA044

Description
The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with standby and active currents of only 1 mA and 400 uA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to four 24AA044 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, SOIC (3.90 mm), TSSOP, 2x3 UDFN and MSOP packages. Additional Features Single Supply with Operation from 1.7V to 5.5V Read current 400 uA, max Standby current 1 mA, max at 85°C 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz, 400 kHz, and 100 kHz Clock Compatibility Page Write Time 5 ms Maximum Self-timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years Factory Programming Available Packages include 8-lead PDIP, SOIC, TSSOP, UDFN and MSOP RoHS Compliant Temperature Ranges: Industrial (I): -40°C to +85°C; Automotive (E): -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with standby and active currents of only 1 mA and 400 uA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to four 24AA044 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, SOIC (3.90 mm), TSSOP, 2x3 UDFN and MSOP packages. Additional Features Single Supply with Operation from 1.7V to 5.5V Read current 400 uA, max Standby current 1 mA, max at 85°C 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz, 400 kHz, and 100 kHz Clock Compatibility Page Write Time 5 ms Maximum Self-timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years Factory Programming Available Packages include 8-lead PDIP, SOIC, TSSOP, UDFN and MSOP RoHS Compliant Temperature Ranges: Industrial (I): -40°C to +85°C; Automotive (E): -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible 2-wire Serial EEPROM with Address Inputs - 24AA044 - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
24AA044
4Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24AA044
The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with standby and active currents of only 1 mA and 400 uA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to four 24AA044 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, SOIC (3.90 mm), TSSOP, 2x3 UDFN and MSOP packages. Additional Features Single Supply with Operation from 1.7V to 5.5V Read current 400 uA, max Standby current 1 mA, max at 85°C 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz, 400 kHz, and 100 kHz Clock Compatibility Page Write Time 5 ms Maximum Self-timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years Factory Programming Available Packages include 8-lead PDIP, SOIC, TSSOP, UDFN and MSOP RoHS Compliant Temperature Ranges: Industrial (I): -40°C to +85°C; Automotive (E): -40°C to +125°C

The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with standby and active currents of only 1 mA and 400 uA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to four 24AA044 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, SOIC (3.90 mm), TSSOP, 2x3 UDFN and MSOP packages.

Additional Features

    • Single Supply with Operation from 1.7V to 5.5V
    • Read current 400 uA, max
    • Standby current 1 mA, max at 85°C
    • 2-Wire Serial Interface, I2C™ Compatible
    • Cascadable up to Four Devices
    • 1 MHz, 400 kHz, and 100 kHz Clock Compatibility
    • Page Write Time 5 ms Maximum
    • Self-timed Erase/Write Cycle
    • 16-Byte Page Write Buffer
    • Hardware Write-Protect
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 years
    • Factory Programming Available
    • Packages include 8-lead PDIP, SOIC, TSSOP, UDFN and MSOP
    • RoHS Compliant
    • Temperature Ranges: Industrial (I): -40°C to +85°C; Automotive (E): -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA044
Product Name 4Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
Memory Category EEPROM
Data Rate 1 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers