Microchip Technology, Inc. 8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24AA08H

Description
The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA08H also has a page write capability for up to 16 bytes of data. The 24AA08H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles
Datasheet
Description
The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA08H also has a page write capability for up to 16 bytes of data. The 24AA08H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - 24AA08H - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
24AA08H
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24AA08H
The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA08H also has a page write capability for up to 16 bytes of data. The 24AA08H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles

The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24AA08H also has a page write capability for up to 16 bytes of data. The 24AA08H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Additional Features

    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • Hardware Write-Protect for Half-Array (200h-3FFh)
    • More than 1 Million Erase/Write cycles
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA08H
Product Name 8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details