Manufacturer: Microchip Technology
Win Source Part Number: 854664-23LC1024T-I/S
Features: Memory IC 20 MHz
Package: Reel - TR
Family Name: 23LC1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 23LC1024T-I/SNTR, 23LC1024T-I/SNCT, 23LC1024T-I/SNDKR, 23LC1024T-I/SN-ND
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD 8SOIC Product overview: 23LC1024T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024T-I/SN can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
SRAM, 1MBIT, SPI/SDI/SQI, 20MHZ, SOIC-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
SRAM, 1MBIT, SPI/SDI/SQI, 20MHZ, SOIC-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
IC SRAM 1MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854664-23LC1024T-I/SN | 23LC1024T-I/SNDKR-ND | 774-23LC1024T-I/SN | 23LC1024T-I/SN | 41AH8639 | 23LC1024T-I/SN | 23LC1024T-I/SN | 23LC1024T-I/SN |
| Product Name | Memory - SRAM - 23LC1024T-I/SN | Memory | Quad Memory IC and Storage Component | Memory | Sram, 1Mbit, Spi/sdi/sqi, 20Mhz, Soic-8; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 8-SOIC (0.154, 3.90mm Width) |