Microchip Technology, Inc. Memory Interface Type Microchip 24AA64-I/P.

Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC1535 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC1535
Memory Interface Type Microchip 15AC1535
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC1535
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details