IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23A1024T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A1024T-I/ST can be used for catalog matching and distributor lookup.
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Memory Format: SRAM
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: SPI - Quad I/O
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23A1024T-I/ST | 23A1024T-I/ST-ND | 23A1024T-I/ST | 23A1024T-I/ST | 23A1024T-I/ST | |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 k |