Microchip Technology, Inc. Memory 24AA256-I/MF

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA256-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24AA256-I/MF
Memory IC and Storage Component 774-24AA256-I/MF
IC EEPROM 256KBIT I2C 8DFN Product overview: 24AA256-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DFN Product overview: 24AA256-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1022607-24AA256-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1022607-24AA256-I/MF
Integrated Circuits (ICs) - Memory 1022607-24AA256-I/MF
Win Source Part Number: 1022607-24AA256-I/MF Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA256-I/MFR,24AA25 6I/MF,24AA256-I/MFR- ND,24AA256-I/MF-NDR Base Product Number: 24AA256

Win Source Part Number: 1022607-24AA256-I/MF
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA256-I/MFR,24AA256I/MF,24AA256-I/MFR-ND,24AA256-I/MF-NDR
Base Product Number: 24AA256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256-I/MF
Integrated Circuits (ICs) - Memory - Memory 24AA256-I/MF
IC EEPROM 256KBIT I2C 8DFN

IC EEPROM 256KBIT I2C 8DFN

Supplier's Site
IC EEPROM 256KBIT I2C 8DFN

IC EEPROM 256KBIT I2C 8DFN

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8DFN

IC EEPROM 256KBIT I2C 8DFN

Supplier's Site Datasheet
Memory - 24AA256-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)

Buy Now Datasheet
Serial Eeprom, 256Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip - 92C6870 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
92C6870
Serial Eeprom, 256Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip 92C6870
SERIAL EEPROM, 256KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA256-I/MF-ND 774-24AA256-I/MF 1022607-24AA256-I/MF 24AA256-I/MF 24AA256-I/MF 24AA256-I/MF 24AA256-I/MF 92C6870
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 256Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad DFN
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details