Microchip Technology, Inc. 32Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection 24AA32AF

Description
The Microchip Technology Inc. 24AA32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and read currents of only 1 µA and 400 µA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24AA32AF also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24AA32AF is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24AA32AF is also available in the 5-lead SOT-23 package. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are Cascadable upto Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms max. Self-Timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-Protect for 1/4 Array(C00h-FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet
Description
The Microchip Technology Inc. 24AA32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and read currents of only 1 µA and 400 µA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24AA32AF also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24AA32AF is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24AA32AF is also available in the 5-lead SOT-23 package. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are Cascadable upto Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms max. Self-Timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-Protect for 1/4 Array(C00h-FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection - 24AA32AF - Microchip Technology, Inc.
Chandler, AZ, United States
32Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection
24AA32AF
32Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection 24AA32AF
The Microchip Technology Inc. 24AA32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and read currents of only 1 µA and 400 µA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24AA32AF also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24AA32AF is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24AA32AF is also available in the 5-lead SOT-23 package. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are Cascadable upto Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms max. Self-Timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-Protect for 1/4 Array(C00h-FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available

The Microchip Technology Inc. 24AA32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and read currents of only 1 µA and 400 µA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24AA32AF also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24AA32AF is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24AA32AF is also available in the 5-lead SOT-23 package.

Additional Features

    • Single Supply with Operation down to 1.7V
    • Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp)
    • 2-Wire Serial Interface, I2C™ Compatible
    • Packages with 3 Address Pins are Cascadable upto Eight Devices
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 5 ms max.
    • Self-Timed Erase/Write Cycle
    • 32-Byte Page Write Buffer
    • Hardware Write-Protect for 1/4 Array(C00h-FFFh)
    • ESD Protection > 4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention > 200 Years
    • Factory Programming Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA32AF
Product Name 32Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details