Microchip Technology, Inc. Datasheets for Complex Programmable Logic Devices (CPLD)
Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic devices (SPLDs), but provide less logic than field programmable gate arrays (FPGAs).
Complex Programmable Logic Devices (CPLD): Learn more
| Product Name | Notes |
|---|---|
| 32 Macro-cells (MC), Low power, Vcc-5 V, Green Package, Fully connected CPLD | |
| 32 Macro-cells (MC), Low-power, Vcc 5V, Green Package, CPLD Additional Features Fastest Speed of 7ns | |
| A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable... | |
| A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from... | |
| A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 64 logic macrocells and up to 68 inputs, it easily integrates logic from... | |
| A high-performance, high-density complex programmable logic device (CPLD) with Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, the device easily integrates logic from several... | |
| A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from... | |
| A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, it easily integrates logic from several... | |
| Low Power, Vcc 5V, 64 MC, ISP, Green package, CPLD | |
| Low Power, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD | |
| Low Power, Vcc-3.3V, 64 MC, ISP, Green package, CPLD | |
| Low Power, Vcc-5V, 128 MC, ISP, Fully Green CPLD | |
| Low voltage, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD | |
| Low voltage, Vcc-3.3V, 64 MC, ISP, Green package, CPLD | |
| Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD | |
| Standard Power, Vcc - 5V, 128 MC, ISP, Green package, high speed CPLD | |
| This high-performance CMOS complex programmable logic device (CPLD) uses Atmel's proven electrically erasable technology. It is twice as powerful as most other 24-pin PLDs. Increased product terms, sum terms, flip-flops,... |