Microchip Technology, Inc. Memory 24C01CT-E/SN

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01CT-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-24C01CT-E/SN
100KHZ Memory IC and Storage Component 774-24C01CT-E/SN
IC EEPROM 1KBIT I2C 100KHZ 8SOIC Product overview: 24C01CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01CT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 100KHZ 8SOIC Product overview: 24C01CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01CT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24C01CT-E/SN - 075140-24C01CT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C01CT-E/SN
075140-24C01CT-E/SN
Memory - EEPROM - 24C01CT-E/SN 075140-24C01CT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 075140-24C01CT-E/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075140-24C01CT-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT I2C 100KHZ 8SOIC

IC EEPROM 1KBIT I2C 100KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24C01CT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01CT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01CT-E/SN
Integrated Circuits (ICs) - Memory - Memory 24C01CT-E/SN
IC EEPROM 1KBIT I2C 100KHZ 8SOIC

IC EEPROM 1KBIT I2C 100KHZ 8SOIC

Supplier's Site
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6954 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
92C6954
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 92C6954
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01CT-E/SN-ND 774-24C01CT-E/SN 075140-24C01CT-E/SN 24C01CT-E/SN 24C01CT-E/SN 24C01CT-E/SN 92C6954
Product Name Memory 100KHZ Memory IC and Storage Component Memory - EEPROM - 24C01CT-E/SN Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V Surface Mount
Access Time 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 28328261 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details