Microchip Technology, Inc. Memory IC and Storage Component 24AA256-E/SN

Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-E/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-E/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA256-E/SN is a 256-Kbit I²C Serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It has a page write capability of up to 64 bytes and supports both random and sequential reads. This EEPROM is built using low-power CMOS technology, with a maximum write current of 3 mA and a standby current of 1 µA. It is capable of more than one million erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including SOIC, MSOP, and PDIP, and is compliant with RoHS standards. Additionally, it is qualified for automotive applications under AEC-Q100 and is available in industrial and extended temperature ranges from -40°C to +125°C. The 24AA256-E/SN is suitable for applications requiring reliable data storage with low power consumption, making it a viable option for engineers looking for EEPROM solutions.

Datasheet Summary
Powered by GS/AI

The 24AA256-E/SN is a 256-Kbit I²C Serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It has a page write capability of up to 64 bytes and supports both random and sequential reads. This EEPROM is built using low-power CMOS technology, with a maximum write current of 3 mA and a standby current of 1 µA. It is capable of more than one million erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including SOIC, MSOP, and PDIP, and is compliant with RoHS standards. Additionally, it is qualified for automotive applications under AEC-Q100 and is available in industrial and extended temperature ranges from -40°C to +125°C. The 24AA256-E/SN is suitable for applications requiring reliable data storage with low power consumption, making it a viable option for engineers looking for EEPROM solutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24AA256-E/SN
Memory IC and Storage Component 774-24AA256-E/SN
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIC Product overview: 24AA256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA256-E/SN - 854716-24AA256-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA256-E/SN
854716-24AA256-E/SN
Memory - EEPROM - 24AA256-E/SN 854716-24AA256-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 854716-24AA256-E/SN Features: Memory IC 400 kHz 900 ns Package: Tube Family Name: 24AA256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854716-24AA256-E/SN
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24AA256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 24AA256-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256-E/SN
Integrated Circuits (ICs) - Memory - Memory 24AA256-E/SN
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 48W7277 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
48W7277
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 48W7277
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - 24AA256-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N - 536-24AA256-E/SN - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N
536-24AA256-E/SN
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N 536-24AA256-E/SN
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N

EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA256-E/SN 854716-24AA256-E/SN 24AA256-E/SN-ND 24AA256-E/SN 48W7277 24AA256-E/SN 24AA256-E/SN 24AA256-E/SN 536-24AA256-E/SN
Product Name Memory IC and Storage Component Memory - EEPROM - 24AA256-E/SN Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip Memory Memory Memory EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 2048 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details