IC SRAM 64KBIT SPI 20MHZ 8SOIC Product overview: 23K640T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640T-E/SN can be used for catalog matching and distributor lookup.
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC
IC SRAM 64KBIT SPI 20MHZ 8SOIC
IC SRAM 64KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23K640T-E/SN | 23K640T-E/SN-ND | 23K640T-E/SN | 23K640T-E/SN | 23K640T-E/SN |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 32 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | |
| Number of Words | 8 k |