Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 24AA04H-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323312-24AA04H-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 8 x 2) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 24AA04 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323312-24AA04H-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 8 x 2) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 24AA04 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323312-24AA04H-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323312-24AA04H-I/P
Integrated Circuits (ICs) - Memory - Memory 1323312-24AA04H-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1323312-24AA04H-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 8 x 2) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 24AA04 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323312-24AA04H-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24AA04
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA04H-I/P
400KHZ Memory IC and Storage Component 774-24AA04H-I/P
IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: 24AA04H-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA04H-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: 24AA04H-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA04H-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA04H-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - 24AA04H-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA04H-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA04H-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA04H-I/P
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323312-24AA04H-I/P 774-24AA04H-I/P 24AA04H-I/P-ND 24AA04H-I/P 24AA04H-I/P 24AA04H-I/P
Product Name Integrated Circuits (ICs) - Memory - Memory 400KHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 3500 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-DIP (0.300", 7.62mm) DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers