The 24AA025E64T-E/SN is a 2Kbit I2C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. This device features a 16-byte page write capability and is organized into two blocks of 128 x 8-bit memory. It is compatible with EUI-64,Ñ¢ node addressing and includes Schmitt trigger inputs for noise suppression. The EEPROM has a low active current of 1 mA and a standby current of 1 µA (maximum for industrial temperature range) or 5 µA (maximum for automotive temperature range). It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The device is available in multiple packages, including 8-lead SOIC and 6-lead SOT-23, and is RoHS compliant. Extended temperature ranges are available, making it suitable for both industrial (-40°C to +85°C) and automotive (-40°C to +125°C) applications.
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025E64T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-E/SN
Manufacturer: Microchip Technology
Win Source Part Number: 808893-24AA025E64T-E
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: 24AA025E64
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA025E64T-E/SN | 808893-24AA025E64T-E/SN | 24AA025E64T-E/SN-ND | 24AA025E64T-E/SN | 24AA025E64T-E/SN | 85X2460 | 24AA025E64T-E/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24AA025E64T-E/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |