IC EEPROM 4KBIT I2C 400KHZ 8MSOP Product overview: 24AA04-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA04-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 906010-24AA04-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 24AA04
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA04-I/MS-NDR, 24AA04I/MS
IC,SERIAL EEPROM,512X8,CMOS,TS
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 4KBIT I2C 400KHZ 8MSOP
IC EEPROM 4KBIT I2C 400KHZ 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA04-I/MS | 24AA04-I/MS-ND | 906010-24AA04-I/MS | 27C9111 | 24AA04-I/MS | 24AA04-I/MS | 24AA04-I/MS |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24AA04-I/MS | Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | ||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |