Microchip Technology, Inc. Datasheets for Bus Adapters
Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
Bus Adapters: Learn more
| Product Name | Notes |
|---|---|
| The 12 Gbps Adaptec HBA 1100-16e Host Bus Adapter has 16 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-16i Host Bus Adapter has 16 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-24i Host Bus Adapter has 24 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-4i Host Bus Adapter has 4 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-8e Host Bus Adapter has 8 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-8i Host Bus Adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability are assured through... | |
| The 12 Gbps Adaptec HBA 1100-8i8e Host Bus Adapter has 8 internal and 8 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Quality and reliability... | |
| The 12 Gbps Adaptec SmartHBA 2100-16i Host Bus Adapter has 16 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of... | |
| The 12 Gbps Adaptec SmartHBA 2100-24i Host Bus Adapter has 24 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of... | |
| The 12 Gbps Adaptec SmartHBA 2100-4i4e Host Bus Adapter has 4 internal and 4 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines... | |
| The 12 Gbps Adaptec SmartHBA 2100-8i Host Bus Adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of... |