Win Source Part Number: 1035958-24AA1026-I/S
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24CM01-SSHM-B; 24LC1026-I/SN; 24LC1025-I/SM24AA102
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA1026ISN
Base Product Number: 24AA1026
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC
Serial EEPROM, I2C, 1M, 128Kx8, SOIC
Serial EEPROM, I2C, 1M, 128Kx8, SOIC
Serial EEPROM, I2C, 1M, 128Kx8, SOIC
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1026-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1026-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 1MBIT I2C 400KHZ 8SOIC
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 1MBIT I2C 400KHZ 8SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1035958-24AA1026-I/SN | 24AA1026-I/SN-ND | 9122966 | 8233245P | 774-24AA1026-I/SN | 24AA1026-I/SN | 59T0230 | 24AA1026-I/SN | 24AA1026-I/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | EEPROM | EEPROM | 400KHZ Memory IC and Storage Component | Memory | Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 3500 ns | 900 ns | 900 ns | 900 ns | ||||
| Cycle Time | 5.00E6 ns | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |