Microchip Technology, Inc. Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Additional Features This datasheet (DS#21748) is not available over the web. Please contact your local sales office to obtain a copy of it.
Device Overview For product comparison, please consider: 24LC16B
Device Overview Parametrics Name Value Density 128K bits (x8) Op. Volt Range (V) 2.5 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 64 Temp Range (°C) -40°C to...
Device Overview Please consider this device 24LCS21A Parametrics Name Value Density 1K bits (x8) Op. Volt Range (V) 2.5 to 5.5 Max. Clock Freq. 400 kHz
The 24CW16X provides 16 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 2048 bytes of 8 bits each (2 Kbytes). The 24CW Series is...
The 24CW32X provide 32 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 4096 bytes of 8 bits each (4 Kbytes). The 24CW Series is...
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts...
The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with half array write protection. The device is organized as a single block of 256 x 8-bit memory with a...
The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V).
The Microchip Technology Inc. 24AA16/24LC16B is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24FC01 is a 1Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 128 x 8-bit memory with a...
The Microchip Technology Inc. 24FC02 is a 2Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 256 x 8-bit memory with a...
The Microchip Technology Inc. 24FC04 is a 4Kb I2C™ compatible Serial EEPROM. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24FC04H is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with...
The Microchip Technology Inc. 24FC08 is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24FC1025 is a1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed...
The Microchip Technology Inc. 24FC1026 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been...
The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has...
The Microchip Technology Inc. 24FC16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24FC256 is a 256Kb (32K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24FC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24FC515 is a 64K x 8 (512K bit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). It has been...
The Microchip Technology Inc. 24FC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24FC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24LC014 is a 1Kb Serial EEPROM with operation down to 2.5V. The device is organized as a single block of 128 x 8-bit memory with a...
The Microchip Technology Inc. 24LC014H is a 1Kb Serial EEPROM with operation down to 2.5V and half array write protection. The device is organized as a single block of 128...
The Microchip Technology Inc. 24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits...
The Microchip Technology Inc. 24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire...
The Microchip Technology Inc. 24LC024 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit...
The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit...
The Microchip Technology Inc. 24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit memory with...
The Microchip Technology Inc. 24LC04B is a 4Kb I2C™ compatible Serial EEPROM. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24LC04BH is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with...
The Microchip Technology Inc. 24LC08BH is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a...
The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been...
The Microchip Technology Inc. 24LC1026 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been...
The Microchip Technology Inc. 24LC16BH is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with...
The Microchip Technology Inc. 24LC21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and...
The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration...
The Microchip Technology Inc. 24LC256 is a 256Kb (32K x 8) Serial Electrically Erasable PROM (EEPROM), capable of 2.5V to 5.5V operation. It has been developed for advanced, low-power applications...

<< Prev Next >>